EN
  • EN
  • DE

1PS79SB70,115

Part No 1PS79SB70,115
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 70V 70MA SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 70V
Current - Average Rectified (Io) 70mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 15mA
Current - Reverse Leakage @ Vr 10μA @ 70V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-523
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 1002489-1PS79SB70,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1PS79SB70,115 CAD Model

Description

1PS79SB70,115 from Nexperia USA Inc. is a single rectifier diode intended for designers who need a compact, general-purpose discrete solution in power, signal routing, and protection-related circuit paths. In practical designs, parts in this category are commonly considered for rectification, polarity protection, switching support, and low-power supply functions across consumer, industrial, and embedded electronics. Its value lies in offering a standard diode option from a widely recognized semiconductor manufacturer, which can help streamline sourcing and qualification workflows when matched to application requirements. The current lifecycle status for this part is information not available, so engineering and procurement teams should confirm availability directly with Nexperia or through authorized distribution before committing it to new designs. RoHS compliance information is also not available in the provided data. Engineers should verify the latest environmental compliance declarations, datasheet details, and any material content documentation from the manufacturer before production release or regulatory signoff.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2376 $51.0840
450+ $0.2226 $100.1700
700+ $0.2151 $150.5700
1,000+ $0.2000 $200.0000
1,300+ $0.1925 $250.2500
1,625+ $0.1850 $300.6250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 181,120 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess