EN
  • EN
  • DE

2PA1576R,135

Part No 2PA1576R,135
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 0.15A SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 500mV @ 5mA, 50mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 180 @ 1mA, 6V
Maximum Power Dissipation 200mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 1004082-2PA1576R,135
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2PA1576R,135 CAD Model

Description

The Nexperia USA Inc. 1004082-2PA1576R,135 is a PNP transistor that is widely used in the electronic industry.

  • Package: SOT-323-3
  • Mounting: SMD (SMT) technology
  • Maximum Collector Current: 150mA
  • Maximum Collector-Emitter Breakdown Voltage: 50V
  • Typical Gain (hFE): 180 @ 1mA, 6V
  • Maximum Power Dissipation: 200mW
  • Operating Temperature Range: 150°C (TJ)

You May Also Be Interested in

ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2,910+ $0.0172 $50.0520
7,045+ $0.0142 $100.0390
10,950+ $0.0137 $150.0150
15,040+ $0.0133 $200.0320
19,535+ $0.0128 $250.0480
26,090+ $0.0115 $300.0350
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 152,180 pieces
MOQ: 2910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess