EN
  • EN
  • DE

ZJYS51R5-4P

Part No ZJYS51R5-4P
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Description Common Mode Filters For general signal line
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TDK Corporation
Win Source Part Number 1282875-ZJYS51R5-4P
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZJYS51R5-4P CAD Model

Description

The ZJYS51R5-4P is a common mode choke from TDK Corporation, designed to suppress common mode noise in various electronic circuits. It is commonly used in power line filters, signal line filters, and noise suppression circuits to improve signal integrity and reduce electromagnetic interference (EMI).

Applications:

  • Power Line Filters: Suppresses common mode noise on AC and DC power lines.
  • Signal Line Filters: Reduces noise on signal lines in communication systems, such as USB, HDMI, and Ethernet.
  • Noise Suppression in Electronic Equipment: Minimizes EMI in computers, televisions, and other electronic devices.
  • Automotive Electronics: Suppresses noise in automotive control modules and infotainment systems.
  • Industrial Equipment: Reduces noise in industrial control systems and power supplies.

Features:

  • High Common Mode Impedance: Provides effective suppression of common mode noise.
  • Low Differential Mode Impedance: Minimizes signal distortion.
  • Compact Size: Available in a small surface-mount package.
  • High Rated Current: Can handle high current levels without saturation.
  • Wide Operating Temperature Range: Operates over a wide temperature range, making it suitable for various environments.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Improved Signal Integrity: Reduces noise and improves signal quality.
  • Reduced EMI: Minimizes electromagnetic interference.
  • Enhanced System Performance: Improves the reliability and performance of electronic equipment.

Additional Details:

The ZJYS51R5-4P has a common mode impedance of typically 51 ohms at 100 MHz. The rated current is typically 4A. The operating temperature range is -40°C to +125°C. It is available in a surface-mount package. This common mode choke is essential for ensuring compliance with EMI regulations and improving the performance of electronic circuits.

You May Also Be Interested in

STMicroelectronics
Lowest to $20.1698
STMicroelectronics
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Freescale Semiconductor - NXP
Lowest to $27.1621
Renesas Electronics America
Lowest to $105.8176
Spansion
Need more? Email Us
International Rectifier
Need more? Email Us
Altera
Need more? Email Us
Texas Instruments
Lowest to $10.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess