EN
  • EN
  • DE

2PB1424,115

Part No 2PB1424,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS PNP 20V 3A SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 500mV @ 100mA, 2A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 180 @ 100mA, 2V
Maximum Power Dissipation 2W
Frequency - Transition 125MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 1004092-2PB1424,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2PB1424,115 CAD Model

Description

The Nexperia USA Inc. 2PB1424,115 is a PNP transistor that features a frequency transition of 125MHz and a maximum current collector of 3A.

  • Frequency Transition: 125MHz
  • Maximum Current Collector: 3A
  • Maximum Collector-Emitter Breakdown Voltage: 20V
  • Maximum Power Dissipation: 2W
  • Maximum Vce (sat): 500mV @ 100mA, 2A
  • Collector Cut-off Current (Max): 100nA (ICBO)
  • Typical Gain (hFE) (Min): 180 @ 100mA, 2V
  • Package: SOT-89-3
  • Production Status: Active

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess