EN
  • EN
  • DE

74ABT573AD,118

Part No 74ABT573AD,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Latches
Description IC D-TYPE TRANSP 8:8 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Logic Type D-Type Transparent Latch
Circuit 8:8
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 3.3ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Case / Package 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1500432-74ABT573AD,118
Ultra Librarian 3D Model Ultra Librarian 74ABT573AD,118 CAD Model

Description

N

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess