EN
  • EN
  • DE
  • IT

74AHC1G00GW,125

Part No 74AHC1G00GW,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2-INP 5-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V to 1.65 V
Logic Level - High 1.5 V to 3.85 V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-TSSOP
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 1007444-74AHC1G00GW,125
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AHC1G00GW,125 CAD Model

Description

The Nexperia USA Inc. 74AHC1G00GW,125 is a NAND gate logic IC with two inputs.

  • Current Output: 8mA, 8mA
  • Maximum Propagation Delay: 7.5ns @ 5V, 50pF
  • Quiescent Current: 1μA
  • Operating Temperature: -40°C to 125°C
  • Package: 5-TSSOP, SC-70-5, SOT-353
  • Logic Level (Low): 0.5 V to 1.65 V
  • Logic Level (High): 1.5 V to 3.85 V
  • Manufacturer: Nexperia USA Inc.
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
780+ $0.0644 $50.2320
1,895+ $0.0528 $100.0560
2,930+ $0.0512 $150.0160
4,045+ $0.0495 $200.2275
5,220+ $0.0479 $250.0380
6,995+ $0.0429 $300.0855
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,210 pieces
MOQ: 780 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess