EN
  • EN
  • DE
  • IT

74AHC1G00GW-Q100H

Part No 74AHC1G00GW-Q100H
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2-INP 5TSSOP / NAND Gate IC 1 Channel 5-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100, 74AHC
Package Tape & Reel
Product Status Active
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Features -
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 8mA, 8mA
Input Logic Level - Low 0.5V ~ 1.65V
Input Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 5-TSSOP
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number 74AHC1G00
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353482-74AHC1G00GW-Q100H
Ultra Librarian 3D Model Ultra Librarian 74AHC1G00GW-Q100H CAD Model

Description

The 74AHC1G00GW-Q100H is a NAND gate logic IC that is designed for general-purpose logic applications.

  • Operating Temperature: -40°C to 125°C
  • Voltage - Supply: 2V to 5.5V
  • Current - Quiescent (Iq): 1µA
  • Propagation Delay @ V, Max: 7.5ns @ 5V, 50pF
  • Package / Case: 5-TSSOP
  • Mounting Type: Surface Mount
  • Manufacturer: Nexperia USA Inc.
  • Series: 74AHC

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1672 $50.1600
730+ $0.1372 $100.1560
1,130+ $0.1329 $150.1770
1,560+ $0.1286 $200.6160
2,015+ $0.1243 $250.4645
2,695+ $0.1115 $300.4925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess