EN
  • EN
  • DE

74AHC1G07GV-Q100H

Part No 74AHC1G07GV-Q100H
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NONINV O/D 5TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q100, 74AHC
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 8mA
Operating Supply Voltage 2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package 5-TSOP
Win Source Part Number 765121-74AHC1G07GV-Q100H
Popularity Medium
Supply and Demand Status Limited
Family Name 74AHC1G07-Q100
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74AHC1G07GV-Q100H CAD Model

Description

The 74AHC1G07GV-Q100H is a single Schmitt-trigger buffer/line driver from Nexperia. This device is designed for use in automotive applications and is qualified to AEC-Q100 standards, ensuring reliability and robustness in harsh operating environments. It operates over a wide supply voltage range and features CMOS technology, resulting in low power consumption and high noise immunity.

Applications

  • Automotive control systems
  • In-vehicle networking
  • Signal buffering and conditioning
  • Interface logic for automotive sensors
  • General-purpose logic in automotive applications

Features

  • AEC-Q100 qualified for automotive applications
  • Single Schmitt-trigger buffer
  • CMOS technology for low power consumption
  • Wide supply voltage range: 2 V to 5.5 V
  • High noise immunity
  • Schmitt-trigger action for improved signal conditioning
  • Output drive capability: up to 8 LSTTL loads
  • Small SOT23-5 (SC-74A) package

Benefits

  • Reliable performance in automotive environments due to AEC-Q100 qualification.
  • Reduced power consumption contributes to overall system efficiency.
  • Improved signal integrity due to Schmitt-trigger inputs, which minimize the effects of noise.
  • Versatile application due to wide supply voltage range.
  • Compact design allows for high-density board layouts.

The 74AHC1G07GV-Q100H provides a robust and reliable solution for signal buffering and line driving in automotive applications. Its Schmitt-trigger inputs ensure clean signal transitions, while its low power consumption makes it suitable for battery-powered systems. The device is available in a small SOT23-5 package, making it easy to integrate into existing designs.

Technical Specifications:

  • Supply Voltage: 2.0 V to 5.5 V
  • Operating Temperature: -40°C to +125°C
  • Input Type: Schmitt Trigger
  • Package: SOT23-5 (SC-74A)
  • Output Current: 8 mA

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess