EN
  • EN
  • DE

74AHC1G08GW,165

Part No 74AHC1G08GW,165
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 2-INP 5-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74AHC
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Operating Supply Voltage 2 V ~ 5.5 V
Maximum Quiescent Current 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V ~ 1.65 V
Logic Level - High 1.5 V ~ 3.85 V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package 5-TSSOP
Package 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 765123-74AHC1G08GW,165
Popularity Medium
Supply and Demand Status Limited
Family Name 74AHC1G08
Introduction Date November 25, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 74AHC1G08GW,165 CAD Model

Description

The Nexperia USA Inc. 74AHC1G08GW,165 is a 1-circuit AND Gate.

  • Package: 5-TSSOP, SC-70-5, SOT-353
  • Supply Voltage: 2 V to 5.5 V
  • Maximum Propagation Delay: 7.9ns @ 5V, 50pF
  • Logic Level Low: 0.5 V ~ 1.65 V
  • Logic Level High: 1.5 V ~ 3.85 V
  • Maximum Quiescent Current: 1μA
  • Status: Obsolete
  • Series: 74AHC

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2020 $50.5000
530+ $0.1892 $100.2760
825+ $0.1828 $150.8100
1,180+ $0.1700 $200.6000
1,530+ $0.1637 $250.4610
1,910+ $0.1573 $300.4430
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,500 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess