EN
  • EN
  • DE

74AHC245PW-Q100J

Part No 74AHC245PW-Q100J
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Case / Package 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1499331-74AHC245PW-Q100J
Ultra Librarian 3D Model Ultra Librarian 74AHC245PW-Q100J CAD Model

Description

N

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6986 $52.3950
175+ $0.5732 $100.3100
275+ $0.5553 $152.7075
375+ $0.5374 $201.5250
485+ $0.5195 $251.9575
645+ $0.4657 $300.3765
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess