EN
  • EN
  • DE

74AHC2G125DP,125

Part No 74AHC2G125DP,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DVR TRI-ST DL 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1007493-74AHC2G125DP,125
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC2G125DP,125 CAD Model

Description

The Nexperia 74AHC2G125DP,125 is a buffer, non-inverting logic type IC that comes in an 8-TSSOP package.

  • Logic Type: Buffer, Non-Inverting
  • Package: 8-TSSOP
  • Elements: Two, One Bit per Element
  • Output Type: Push-Pull
  • Output Current (High/Low): 8mA for both
  • Operating Temperature: -40°C to 125°C (TA)
  • Supply Voltage: 2V to 5.5V
  • Category: Integrated Circuits
  • Popularity: Medium
  • Packaging: Reel
  • Status: Active

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388
Toshiba Semiconductor and Storage
TC7WH126FKTE85LF Toshiba Buffers & Line Drivers x34 3-STATE BUFFER datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732
Runic Technology
Schmitt trigger 1.65V~5.5V 6 6 10uA [email protected],50pF TSSOP-14 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1398
Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272
SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3050 $50.3250
400+ $0.2503 $100.1200
620+ $0.2425 $150.3500
855+ $0.2347 $200.6685
1,105+ $0.2268 $250.6140
1,475+ $0.2034 $300.0150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess