EN
  • EN
  • DE

74AHC3G14DC,125

Part No 74AHC3G14DC,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC INV SCHMITT TRIGGER 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 3
Number of Inputs 3
Features Schmitt Trigger
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.9 V to 1.65 V
Logic Level - High 2.2 V to 3.85 V
Max Propagation Delay @ V, Max CL 10.6ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP, US8
Dimension 8-VFSOP (0.091", 2.30mm Width)
Win Source Part Number 1007502-74AHC3G14DC,125
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC3G14DC,125 CAD Model

Description

The 1007502-74AHC3G14DC,125 from Nexperia USA Inc. is a medium popularity integrated circuit that functions as an inverter.

  • Popularity: Medium
  • Function: Inverter
  • Circuits: 3
  • Inputs: 3
  • Feature: Schmitt Trigger
  • Mounting: SMD (SMT)
  • Output Current: 8mA, 8mA
  • Propagation Delay: 10.6ns @ 5V, 50pF
  • Quiescent Current: 1μA
  • Low Logic Level: 0.9 V to 1.65 V
  • High Logic Level: 2.2 V to 3.85 V
  • Package: 8-VSSOP, US8
  • Operating Temperature Range: -40°C to 125°C

You May Also Be Interested in

Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2248 $50.5800
545+ $0.1845 $100.5525
840+ $0.1787 $150.1080
1,160+ $0.1730 $200.6800
1,500+ $0.1672 $250.8000
2,005+ $0.1499 $300.5495
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,997 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess