EN
  • EN
  • DE

74AHCT1G126GV,125

Part No 74AHCT1G126GV,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF DVR TRI-ST 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 1007554-74AHCT1G126GV,125
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AHCT1G126GV,125 CAD Model

Description

The 74AHCT1G126GV,125 is a buffer, non-inverting logic type integrated circuit manufactured by Nexperia USA Inc.

  • Supply Voltage: 4.5 V to 5.5 V
  • Temperature: -40°C to 125°C (TA)
  • Package: 5-TSOP
  • Mounting: SMD (SMT)
  • Output Type: Push-pull
  • Number of Elements: 1
  • Bits per Element: 1
  • Current Output High, Low: 8mA, 8mA
  • Category: Integrated Circuits
  • Popularity: Medium
  • Supply and Demand: Sufficient

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
830+ $0.0603 $50.0490
2,025+ $0.0495 $100.2375
3,135+ $0.0479 $150.1665
4,315+ $0.0464 $200.2160
5,570+ $0.0449 $250.0930
7,465+ $0.0402 $300.0930
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,100 pieces
MOQ: 830 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess