EN
  • EN
  • DE

74AHCT245PW,112

Part No 74AHCT245PW,112
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20TSSOP  /  Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Nexperia USA Inc.
Series 74AHCT
Package Tube
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74AHCT245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74AHCT245PW-ND,74AHCT245PW,74AHCT245PW,112-ND,NEXNXP74AHCT245PW,112,568-8277-5-ND,935261962112,1727-6425,568-8277-5,2156-74AHCT245PW,112-NEX
Standard Package 75
Win Source Part Number 1200785-74AHCT245PW,112
Ultra Librarian 3D Model Ultra Librarian 74AHCT245PW,112 CAD Model

Description

The 74AHCT245PW,112 is a logic buffer, driver, receiver, transceiver from Nexperia USA Inc. that is designed for use in integrated circuits.

  • Series: 74AHCT
  • Package: Tube
  • Logic Type: Non-inverting Transceiver
  • Output Type: 3-State
  • Current Output High: 8mA
  • Current Output Low: 8mA
  • Number of Elements: 1
  • Number of Bits per Element: 8
  • Voltage Supply: 4.5V ~ 5.5V
  • Mounting: Surface Mount (SMT)
  • Package/Case: 20-TSSOP (0.173", 4.40mm Width)
  • Supply and Demand Status: Balanced
  • Obsolete: Yes
  • Alternative Parts: 74AHCT245PW 112 and 74AHCT245PW112

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3519 $51.0255
350+ $0.2888 $101.0800
540+ $0.2797 $151.0380
740+ $0.2707 $200.3180
960+ $0.2617 $251.2320
1,280+ $0.2346 $300.2880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,060 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess