EN
  • EN
  • DE

74ALVC374PW,118

Part No 74ALVC374PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 300MHz
Max Propagation Delay @ V, Max CL 3.6ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 3.6 V
Current - Quiescent 10μA
Input Capacitance 3.5pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1007673-74ALVC374PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVC374PW,118 CAD Model

Description

The 74ALVC374PW,118 is an 8-bit D-type Tri-State, Non-Inverted output type IC manufactured by Nexperia USA Inc.

  • Output Type: Non-Inverted
  • Maximum Propagation Delay: 3.6ns @ 3.3V, 50pF
  • Trigger Type: positive edge
  • Input Capacitance: 3.5pF
  • Current - Quiescent: 10μA
  • Supply and Demand Status: balanced
  • Supply Voltage: 1.65 V to 3.6 V
  • Temperature Range: -40°C to 85°C (TA)
  • Application: Integrated Circuits

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
NXP / Nexperia
Lowest to $0.2703
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess