EN
  • EN
  • DE

74ALVT16244DL,118

Part No 74ALVT16244DL,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DVR TRI-ST 16BIT 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74ALVT
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.3 V ~ 2.7 V, 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 765242-74ALVT16244DL,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVT16244DL,118 CAD Model

Description

The 74ALVT16244DL,118 is a 16-bit buffer/driver with 3-state outputs from Nexperia. This device is part of the ALVT (Advanced Low Voltage Technology) logic family, designed for high-speed, low-voltage operation. It is commonly used in applications requiring high-performance data buffering and driving capabilities, such as in memory interfaces, bus interfaces, and data communication systems. The 3-state outputs allow for multiple devices to share a common bus.

Applications:

  • Memory Interfaces: Buffers and drives signals in memory systems.
  • Bus Interfaces: Provides high-speed buffering for bus lines in computer systems.
  • Data Communication Systems: Used in data transmission and reception circuits.
  • Address Drivers: Drives address lines in memory and peripheral systems.
  • Clock Distribution: Buffers and distributes clock signals throughout a system.

Features:

  • 16-bit Buffer/Driver: Provides buffering and driving capabilities for 16 data lines.
  • 3-State Outputs: Allows for multiple devices to share a common bus.
  • Low Voltage Operation: Operates from a supply voltage of 3.3V.
  • High-Speed Performance: Provides fast propagation delays.
  • Low Ground Bounce: Minimizes noise and signal distortion.
  • TTL Compatible Inputs: Interfaces directly with TTL logic circuits.

Benefits:

  • Provides high-speed data buffering and driving capabilities.
  • Enables efficient bus sharing with 3-state outputs.
  • Minimizes noise and signal distortion.
  • Simplifies interfacing with TTL logic circuits.

Additional Details:

The 74ALVT16244DL,118 features two 8-bit buffer/driver sections, each with its own output enable (OE) input. When OE is LOW, the outputs are enabled, and when OE is HIGH, the outputs are in a high-impedance state. The device is designed to minimize ground bounce and noise. It typically has a propagation delay of a few nanoseconds. It is available in a TSSOP (Thin Shrink Small Outline Package). Consult the datasheet for detailed electrical characteristics, timing diagrams, and application information.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1785 $72.7140
8+ $14.9157 $119.3256
12+ $14.4502 $173.4024
17+ $13.9836 $237.7212
22+ $13.5170 $297.3740
29+ $12.1194 $351.4626
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess