EN
  • EN
  • DE

74AUP1G158GM,132

Part No 74AUP1G158GM,132
Manufacturer Nexperia USA Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 2:1 6-XSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Multiplexer
Circuit 1 x 2:1
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Case / Package 6-XFDFN
Supplier Device Package 6-XSON (1.45x1)
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1499587-74AUP1G158GM,132
Ultra Librarian 3D Model Ultra Librarian 74AUP1G158GM,132 CAD Model

Description

N

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-DHVQFN
Lowest to $0.7327
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 20-QFN
Lowest to $18.9180
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4090
Texas Instruments
IC CROSSPOINT SW 1 X 2:2 16-SOIC
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Lowest to $18.9180
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess