EN
  • EN
  • DE

74AUP2G34GN,132

Part No 74AUP2G34GN,132
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 6XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Nexperia USA Inc.
Series 74AUP
Package Tape & Reel
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 6-XFDFN
Supplier Device Package 6-XSON (0.9x1)
Base Product Number 74AUP2G34
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 971246-74AUP2G34GN,132
Ultra Librarian 3D Model Ultra Librarian 74AUP2G34GN,132 CAD Model

Description

The 971246-74AUP2G34GN,132 is an integrated circuit from Nexperia USA Inc. It belongs to the 74AUP series, which falls under the category of Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers.

  • Logic Buffer: Non-inverting buffer
  • Output Type: Push-pull
  • Current Output High: 4mA
  • Current Output Low: 4mA
  • Package Type: 6-XFDFN
  • Mounting: Surface mountable
  • Voltage Supply: 0.8V to 3.6V
  • Temperature Range: -40°C to 125°C
  • Status: Active
  • Standard Package: 5,000 pieces

You May Also Be Interested in

Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Runic Technology
Schmitt trigger 1.65V~5.5V 6 6 10uA [email protected],50pF TSSOP-14 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1398
SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Toshiba Semiconductor and Storage
TC7WH126FKTE85LF Toshiba Buffers & Line Drivers x34 3-STATE BUFFER datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,072 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess