EN
  • EN
  • DE

74CBTLV3253DS,118

Part No 74CBTLV3253DS,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 2 X 4:1 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Manufacturer Nexperia USA Inc.
Series 74CBTLV
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name 74CBTLV3253
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74CBTLV3253DS118, 1727-4405-6, 568-5265-6, 935290001118, 1727-4405-1, 568-5265-6-ND, 568-5265-1-ND, 568-5265-2-ND, 568-5265-1, 1727-4405-2, 568-5265-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908140-74CBTLV3253DS,118
Ultra Librarian 3D Model Ultra Librarian 74CBTLV3253DS,118 CAD Model

Description

The Nexperia USA Inc. 74CBTLV3253DS,118 is a high-quality integrated circuit that is perfect for various applications.

  • Operating Temperature: -40 degrees Celsius to 125 degrees Celsius
  • Series: 74CBTLV
  • Package: 16-SSOP
  • Packaging: Reel-tr
  • Package Quantity: 2500 pieces
  • IC Type: Non-inverting buffer
  • Number of Elements: 2
  • Bits per Element: 4
  • Output: 3-state
  • Other Part Numbers: 74CBTLV3253DS118, 1727-4405-6, 568-5265-6, 935290001118, 1727-4405-1, 568-5265-6-ND, 568-5265-1-ND, 568-5265-2-ND, 568-5265-1, 1727-4405-2, 568-5265-2

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7908 $51.4020
155+ $0.6488 $100.5640
240+ $0.6286 $150.8640
330+ $0.6083 $200.7390
430+ $0.5880 $252.8400
570+ $0.5272 $300.5040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess