EN
  • EN
  • DE

74HC138BQ-Q100,115

Part No 74HC138BQ-Q100,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16DHVQFN / Decoder/Demultiplexer 1 x 3:8 16-DHVQFN (2.5x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100, 74HC
Package Tape & Reel
Product Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-DHVQFN (2.5x3.5)
Base Product Number 74HC138
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857827-74HC138BQ-Q100,115
Ultra Librarian 3D Model Ultra Librarian 74HC138BQ-Q100,115 CAD Model

Description

The Nexperia USA Inc. 857827-74HC138BQ-Q100,115 is a decoder/demultiplexer integrated circuit (IC) from.

  • Series: 74HC series
  • Application: Automotive applications, complying with the AEC-Q100 standard
  • Package: 16-VFQFN exposed pad package
  • Mounting: Surface mount installation
  • Supply Voltage: 2V to 6V
  • Current Output: 5.2mA for both high and low states
  • Independent Circuits: 1
  • Package Type: Tape and reel
  • Package Quantity: 3,000 pieces
  • Operating Temperature: -40°C to 125°C

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3382 $57.3528
9+ $11.7647 $105.8823
14+ $11.3971 $159.5594
19+ $11.0294 $209.5586
24+ $10.6618 $255.8832
32+ $9.5588 $305.8816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,560 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess