EN
  • EN
  • DE

74HC160DB,112

Part No 74HC160DB,112
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC DECADE COUNTER 4-BIT 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Logic Type Counter, Decade
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 66 MHz
Trigger Type Positive Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Case / Package 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package 16-SSOP
Package Tube
Supply and Demand Status Normal
Win Source Part Number 1496635-74HC160DB,112
Ultra Librarian 3D Model Ultra Librarian 74HC160DB,112 CAD Model

Description

N

You May Also Be Interested in

Nexperia USA Inc.
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Lowest to $1.5640
Nexperia USA Inc.
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SSOP
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16CDIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Lowest to $17.2049
Texas Instruments
54LS90 DECADE COUNTER
Lowest to $25.3231
Rochester Electronics
BINARY COUNTER, SYNCHRONOUS / Counter IC Element Bit
Need more? Email Us
Texas Instruments
DECADE COUNTER 14-CDIP -55 TO 12
Lowest to $26.3113
Texas Instruments
IC BINARY COUNTR DL 4BIT 16CDIP
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Advanced Micro Devices
IC BINARY COUNTER 4-BIT 20DIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess