EN
  • EN
  • DE

74HC237D,652

Part No 74HC237D,652
Manufacturer Nexperia USA Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1 X 3:8 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74HC
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name 74HC237
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-4561-5, 933757190652, 568-4561-5-ND, 1727-4070, 74HC237D-ND, 74HC237D
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857846-74HC237D,652
Ultra Librarian 3D Model Ultra Librarian 74HC237D,652 CAD Model

Description

The Nexperia USA Inc. 74HC237D,652 is a 16-SO inverter IC that is a part of the 74HC series.

  • Package: tube
  • Mounting Type: Surface Mounted
  • Operating Temperature: -40°C to 125°C
  • Quantity per Package: 50
  • RoHS Compliant: Yes
  • Halogen-Free: Yes

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5717 $60.0285
250+ $0.4689 $117.2250
385+ $0.4551 $175.2135
525+ $0.4401 $231.0525
680+ $0.4250 $289.0000
910+ $0.3812 $346.8920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess