EN
  • EN
  • DE

74HC367D,652

Part No 74HC367D,652
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 6V 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-SO
Manufacturer Nexperia USA Inc.
Series 74HC
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name 74HC367
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74HC367D, 568-1436-5, 933714690652, 568-1436-5-ND, 1727-2798, 74HC367D652
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857856-74HC367D,652
Ultra Librarian 3D Model Ultra Librarian 74HC367D,652 CAD Model

Description

The 74HC367D,652 is a high-speed Si-gate CMOS device manufactured by Nexperia. It is a hex buffer/line driver with 3-state outputs. This device is typically used to increase the drive capability of a signal, or to isolate parts of a circuit.

Applications:

  • Memory address drivers
  • Clock drivers
  • Line transmission
  • High-speed logic systems
  • Data bus buffering
  • Backplane drivers

Features:

  • 3-state outputs
  • High speed: tpd = 7 ns (typical) at VCC = 5 V
  • Low power dissipation: ICC = 4 μA (maximum) at TA = 25 °C
  • High noise immunity
  • Complies with JEDEC standard no. 7A
  • ESD protection: HBM JESD22-A114F exceeds 2000 V, MM JESD22-A115-A exceeds 200 V
  • Multiple package options available (SO16)

Benefits:

  • Improved signal integrity due to increased drive capability.
  • Reduced loading on the driving source.
  • Enables data bus sharing with 3-state outputs.
  • Low power consumption contributes to energy efficiency.
  • High-speed operation allows for use in fast logic circuits.
  • Robust ESD protection ensures reliable operation in harsh environments.
  • Standard pinout simplifies design and layout.

Additional Details:

The 74HC367D,652 consists of six independent buffers/line drivers. Each buffer has an output enable (OE) input. When OE is LOW, the output is enabled and the buffer inverts the input signal. When OE is HIGH, the output is in the high-impedance OFF-state, allowing multiple devices to share a common bus. The device operates over a wide supply voltage range (2.0 V to 6.0 V) and is compatible with TTL logic levels. Its high output drive capability allows it to drive heavily loaded lines without significant signal degradation. The part's SO16 (Small Outline) package makes it suitable for surface-mount applications. This buffer plays a critical role in system performance by providing robust signal driving and isolation capabilities. The combination of high speed, low power, and 3-state outputs makes it a versatile component for a variety of digital logic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,458 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess