EN
  • EN
  • DE

74HC373PW-Q100,118

Part No 74HC373PW-Q100,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Latches
Description IC TRANSP LATCH OCT D 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100, 74HC
Package Tape & Reel
Product Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 12ns
Current - Output High, Low 7.8mA, 7.8mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74HC373
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370955-74HC373PW-Q100,118
Ultra Librarian 3D Model Ultra Librarian 74HC373PW-Q100,118 CAD Model

Description

The 74HC373PW-Q100 is a D-type transparent latch integrated circuit (IC) from Nexperia USA Inc.

  • Series: Automotive
  • Standard: AEC-Q100
  • Package: 20-TSSOP (0.173", 4.40mm Width)
  • Temperature Range: -40°C to 125°C
  • Voltage Supply Range: 2V to 6V
  • Number of Circuits: One
  • Delay Time Propagation: 12ns
  • Current Output High/Low: 7.8mA
  • Application: Automotive electronics

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.1583
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE TRANSP 8:8 20-SOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2818 $50.7240
435+ $0.2312 $100.5720
670+ $0.2240 $150.0800
925+ $0.2168 $200.5400
1,195+ $0.2095 $250.3525
1,600+ $0.1879 $300.6400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess