EN
  • EN
  • DE

74HC390PW,118

Part No 74HC390PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC DUAL DEC RIPPLE COUNT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Counter, Decade
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 71MHz
Trigger Type Negative Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1008402-74HC390PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC390PW,118 CAD Model

Description

The 74HC390PW,118 is a counter decade logic type integrated circuit from Nexperia USA Inc.

  • Number of Elements: Two
  • Bits per Element: Four
  • Trigger Type: Negative Edge
  • Reset Type: Asynchronous
  • Count Rate: 71MHz
  • Mounting Technology: SMD (SMT)
  • Operating Temperature: -40°C to 125°C
  • Packaging: Reel
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Advanced Micro Devices
IC BINARY COUNTER 4-BIT 20DIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP
Need more? Email Us
Rochester Electronics
Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
BINARY COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
BINARY COUNTER, HC/UH SERIES, SY
Need more? Email Us
National Semiconductor (TI)
BINARY COUNTER, 100K SERIES / Counter IC Element Bit
Need more? Email Us
Rochester Electronics
DUAL MARKED (M38510/01309BEA) / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16CDIP
Need more? Email Us
Texas Instruments
54LS93 4-BIT BINARY COUNTER
Lowest to $21.6749
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3298 $51.1190
370+ $0.2706 $100.1220
575+ $0.2621 $150.7075
790+ $0.2537 $200.4230
1,020+ $0.2452 $250.1040
1,365+ $0.2199 $300.1635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,610 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess