EN
  • EN
  • DE

74HC4016N,652

Part No 74HC4016N,652
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST-NOX4 120OHM 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 120Ohm
Voltage - Supply, Single (V+) 2V ~ 10V
Switch Time (Ton, Toff) (Max) 28ns, 22ns
-3db Bandwidth 160MHz
Channel Capacitance (CS(off), CD(off)) 3.5pF
Current - Leakage (IS(off)) (Max) 1µA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Case / Package 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-DIP
Package Tube
Supply and Demand Status Normal
Win Source Part Number 1505580-74HC4016N,652
Ultra Librarian 3D Model Ultra Librarian 74HC4016N,652 CAD Model

Description

N

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess