EN
  • EN
  • DE

74HC4051D-Q100,118

Part No 74HC4051D-Q100,118
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8CH ANLG 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 26 Weeks
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name 74HC4051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-10113-6, 74HC4051D-Q100,118-ND, 568-10113-2, 568-10113-2-ND, 935298447118, 568-10113-1, 568-10113-1-ND, 1727-1032-6, 1727-1032-1, 568-10113-6-ND, 1727-1032-2, 74HC4051DQ100118
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908229-74HC4051D-Q100,118
Ultra Librarian 3D Model Ultra Librarian 74HC4051D-Q100,118 CAD Model

Description

The Nexperia USA Inc. 74HC4051D-Q100,118 is a 16-SOIC (0.154", 3.90mm Width) integrated circuit.

  • Series: 74HC4051
  • Package Type: reel - TR
  • Series: automotive AEC-Q100
  • Operating Temperature: -40°C ~ 125°C (TA)
  • Popularity: high
  • Supply and Demand Status: balanced
  • Estimated Production Lead Time: 26 weeks
  • REACH: unaffected
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,570 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess