EN
  • EN
  • DE

74HC4851BQ,115

Part No 74HC4851BQ,115
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:1 195OHM 16DHVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Nexperia USA Inc.
Series -
Package Tape & Reel
Product Status Active
Switch Circuit -
Number of Circuits 1
On-State Resistance (Max) 195Ohm
Channel-to-Channel Matching (ΔRon) 3Ohm
Voltage - Supply, Single (V+) 2V ~ 6V
Voltage - Supply, Dual (V±) -
Switch Time (Ton, Toff) (Max) 78ns, 78ns
-3db Bandwidth -
Charge Injection -
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-DHVQFN (2.5x3.5)
Base Product Number 74HC4851
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370809-74HC4851BQ,115
Ultra Librarian 3D Model Ultra Librarian 74HC4851BQ,115 CAD Model

Description

The 74HC4851BQ,115 is an analog switch integrated circuit (IC) from Nexperia USA Inc.

  • Package: 16-VFQFN Exposed Pad
  • Temperature Range: -40°C to 125°C
  • Circuit Count: One
  • On-State Resistance: 195Ohm
  • Channel-to-Channel Matching: 3Ohm
  • Voltage Supply: 2V to 6V single supply
  • Switch Time (Ton, Toff): 78ns
  • Channel Capacitance: 10pF
  • Current Leakage: 100nA

You May Also Be Interested in

Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2994 $50.8980
410+ $0.2456 $100.6960
635+ $0.2380 $151.1300
870+ $0.2303 $200.3610
1,125+ $0.2226 $250.4250
1,505+ $0.1996 $300.3980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,814 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess