EN
  • EN
  • DE

74HC590D,118

Part No 74HC590D,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC COUNTER 8BIT BINARY 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Count Rate 61MHz
Trigger Type Positive Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1008516-74HC590D,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC590D,118 CAD Model

Description

The Nexperia 74HC590D,118 is a binary counter that comes in a 16-SO package.

  • Number of Elements: One
  • Bits per Element: Eight
  • Trigger Type: Positive Edge
  • Direction: Up
  • Reset: Asynchronous
  • Count Rate: 61MHz
  • Temperature Range: -40°C to 125°C
  • Packaging: Reel - TR
  • Supply Voltage: 2 V to 6 V
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 14BIT 16SSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
Lowest to $0.4890
Texas Instruments
IC 4-BIT SYNC BIN CNTR 20-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC 8-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Lowest to $3.7536
Texas Instruments
IC 4-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $0.3399
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC SYNC UP/DWN BIN COUNTR 16SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5063 $50.6300
245+ $0.4154 $101.7730
375+ $0.4025 $150.9375
515+ $0.3895 $200.5925
665+ $0.3765 $250.3725
890+ $0.3376 $300.4640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess