EN
  • EN
  • DE

74HC590PW,118

Part No 74HC590PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC COUNTER 8BIT BINARY 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Count Rate 61MHz
Trigger Type Positive Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1008515-74HC590PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC590PW,118 CAD Model

Description

The 74HC590PW,118 is an 8-bit binary counter manufactured by Nexperia. It combines a counter with an output register, making it suitable for a variety of counting and storage applications in digital systems.

Applications:

  • Frequency Dividers: Used to divide a clock frequency down to a lower frequency.
  • Event Counters: Counts the number of occurrences of a specific event.
  • Timers: Implements timing functions in digital circuits.
  • Address Decoders: Used to decode memory addresses.
  • Sequential Control: Controls the sequence of operations in a digital system.

Features:

  • 8-Bit Binary Counter: Counts up to 255 (2^8 - 1).
  • Output Register: Stores the current count value for output.
  • Asynchronous Reset: Resets the counter to zero independently of the clock signal.
  • Clock Enable: Enables or disables the counting function.
  • Wide Operating Voltage Range: Operates from 2V to 6V.

Benefits:

  • Versatile Counting Functionality: Suitable for a wide range of counting applications.
  • Easy to Interface: Compatible with various logic families.
  • Stable and Reliable Operation: Provides consistent performance over a wide voltage range.
  • Reduced Component Count: Combines counter and register functions in a single package.
  • Simplified Circuit Design: Simplifies the design of counting and timing circuits.

Additional Details:

The 74HC590PW,118 operates with a supply voltage ranging from 2V to 6V. It features a clock frequency of up to 25 MHz. The output register is edge-triggered, providing a stable output even during counting. The package is typically a TSSOP-16 (Thin Shrink Small Outline Package). This device is part of the 74HC series, known for its high-speed CMOS technology and low power consumption. It complies with RoHS standards.

You May Also Be Interested in

National Semiconductor (TI)
DECADE COUNTER / Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
DIVIDE BY 12 COUNTER / Counter IC Element Bit
Lowest to $0.2310
Texas Instruments
DECADE COUNTER 14-CDIP -55 TO 12
Lowest to $26.3113
Texas Instruments
54LS93 4-BIT BINARY COUNTER
Lowest to $21.6749
Rochester Electronics
Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16CDIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Lowest to $17.2049
Texas Instruments
BINARY COUNTER, HC/UH SERIES, SY
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LV132D - NAND GAT / Counter IC Element Bit
Lowest to $0.3269
Advanced Micro Devices
IC BINARY COUNTER 4-BIT 20DIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5714 $51.4260
215+ $0.4689 $100.8135
335+ $0.4542 $152.1570
455+ $0.4396 $200.0180
590+ $0.4249 $250.6910
790+ $0.3810 $300.9900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess