EN
  • EN
  • DE

74HC688DB,118

Part No 74HC688DB,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Comparators
Description IC COMPARATOR MAGNITUDE 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Identity Comparator
Number of Bits 8
Output Active Low
Output Function A=B
Supply Voltage - Operating 2 V to 6 V
Current - Output High, Low 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL 29ns @ 6V, 50pF
Current - Quiescent 8μA
Temperature Range - Operating -40°C to 125°C
Mounting Surface Mount
Win Source Part Number 1008531-74HC688DB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC688DB,118 CAD Model

Description

The Nexperia USA Inc. 74HC688DB,118 is an active electronic component that is designed for integrated circuits.

  • Packaging: Reel - TR
  • Type: Identity Comparator
  • Mounting: Surface Mount
  • Current - Output High: 5.2mA
  • Current - Output Low: 5.2mA
  • Max Propagation Delay @ V, max CL: 29ns @ 6V, 50pF
  • Current - Quiescent: 8μA
  • Output: Active Low
  • Number of Bits: 8
  • Output Function: A=B
  • Temperature Range: -40°C to 125°C
  • Supply Voltage: 2V to 6V

You May Also Be Interested in

National Semiconductor
MAGNITUDE COMPARATOR
Need more? Email Us
Nexperia USA Inc.
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us
Texas Instruments
54LS85 4-BIT MAGNITUDE COMPARATO / Magnitude Comparator Bit Active High Output AB 16-CDIP
Lowest to $4.5371
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.1276
Renesas Electronics America
IC ID COMPARATOR 8BIT 20-QSOP
Lowest to $6.5155
ON Semiconductor
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess