EN
  • EN
  • DE

DM8130N

Part No DM8130N
Manufacturer National Semiconductor
Catalog Logic - Comparators
Description MAGNITUDE COMPARATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001586-DM8130N
Win Source Part Number Cross
Manufacturer National Semiconductor
Category Integrated Circuits (ICs) Logic Comparators
Package Bulk
Product Status Active
Type Identity Comparator
Number of Bits 10
Output Active Low
Package / Case 24-DIP (0.600", 15.24mm)
Supplier Device Package 24-PDIP
Ultra Librarian 3D Model Ultra Librarian DM8130N CAD Model

Description

The National Semiconductor is an identity comparator integrated circuit (IC) with 10 bits. It is an active low output comparator packaged in a 24-DIP package.

  • Bits: 10
  • Output: Active Low
  • Package: 24-DIP
  • Application: Logic Comparator
  • Supplier Device Package: 24-PDIP
  • Product Status: Active
  • Manufacturer: National Semiconductor

You May Also Be Interested in

ON Semiconductor
MAGNITUDE COMPARATOR / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Lowest to $3.2640
Texas Instruments
IC COMPARATOR MAGNITUDE 8B 20DIP / Magnitude Comparator Bit Active Low Output A=B, A>B 20-PDIP
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active Low Output A=B 20-PDIP
Lowest to $4.3334
Texas Instruments
IC COMPARATOR MAGNITUDE 16SOIC / Magnitude Comparator Bit Active High Output AB 16-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active High Output A=B 20-PDIP
Lowest to $13.5848
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 8B 24DIP / Magnitude Comparator Bit Active High Output AB 24-PDIP
Lowest to $5.6324
Texas Instruments
IC COMPARATOR MAGNITUDE 16SO / Magnitude Comparator Bit Active High Output AB 16-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess