EN
  • EN
  • DE

74HCT1G08GW-Q100

Part No 74HCT1G08GW-Q100
Manufacturer Nexperia USA Inc.
Catalog Miscellaneous
Description Automotive product qualification in accordance with AEC-Q100
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815920-74HCT1G08GW-Q100
Ultra Librarian 3D Model Ultra Librarian 74HCT1G08GW-Q100 CAD Model

Description

The 74HCT1G08GW-Q100 is a 2-input AND gate IC manufactured by Nexperia USA Inc.. It is designed to be used in a variety of applications including digital signal processing, data acquisition systems and communication systems.

  • Supply Voltage: 4.5V to 5.5V
  • Propagation Delay: 5ns
  • Maximum Output Current: 4mA
  • Category: Uncategorized
  • Supply and Demand Status: Limited

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3538 $51.3010
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 852,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess