EN
  • EN
  • DE

74HCT251D,653

Part No 74HCT251D,653
Manufacturer Nexperia USA Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 8-IN 3ST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1008689-74HCT251D,653
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT251D,653 CAD Model

Description

The Nexperia USA Inc. 74HCT251D,653 is an integrated circuit multiplexer that comes in a Reel - TR packaging.

  • Packaging: Reel - TR
  • Circuits: Single Independent
  • Current Output High/Low: 4mA, 4mA
  • Supply Voltage: 4.5V to 5.5V
  • Category: Integrated Circuits
  • Status: Active
  • Operating Temperature: -40°C to 125°C
  • Package: 16-SO

You May Also Be Interested in

ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6580 $58.0300
75+ $1.3605 $102.0375
115+ $1.3179 $151.5585
160+ $1.2754 $204.0640
205+ $1.2329 $252.7445
275+ $1.1054 $303.9850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,175 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess