EN
  • EN
  • DE

74HCT259D,653

Part No 74HCT259D,653
Manufacturer Nexperia USA Inc.
Catalog Logic - Latches
Description Latches 8-bit addressable latch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type D-Type, Addressable
Output Type Standard
Supply Voltage - Operating 4.5 V to 5.5 V
Independent Circuits 1
Propagation Delay Time (ns) 20ns
Current - Output High, Low 4mA, 4mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1008698-74HCT259D,653
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HCT259D,653 CAD Model

Description

The 74HCT259D,653 is a D-type, addressable, standard output type logic IC manufactured by Nexperia USA Inc.

  • Current Output High: 4mA
  • Current Output Low: 4mA
  • Independent Circuit: 1
  • Package: 16-SO
  • Operating Temperature: -40°C to 125°C
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74ABT573 - TRANSPARENT,
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVT16373ADGG - BU
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE TRANSP 8:8 20-SOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1704 $50.2680
715+ $0.1399 $100.0285
1,110+ $0.1355 $150.4050
1,530+ $0.1311 $200.5830
1,975+ $0.1268 $250.4300
2,645+ $0.1136 $300.4720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess