EN
  • EN
  • DE

74HCT390D,652

Part No 74HCT390D,652
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC DUAL DECADE RIPP COUNT 16SOIC  /  Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Nexperia USA Inc.
Series 74HCT
Package Tube
Product Status Obsolete
Logic Type Counter, Decade
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 55 MHz
Trigger Type Negative Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number 74HCT390
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74HCT390D,652-ND,568-13105,74HCT390D-ND,1727-2627,933715200652,74HCT390D,568-13105-ND,NEXNXP74HCT390D,652,2156-74HCT390D,652-NEX
Standard Package 50
Win Source Part Number 1061994-74HCT390D,652
Ultra Librarian 3D Model Ultra Librarian 74HCT390D,652 CAD Model

Description

The Nexperia USA Inc. integrated circuit is a logic counter, decade that has a negative edge trigger type.

  • Count Rate: 55 MHz
  • Voltage Supply: 4.5V to 5.5V
  • Reset: asynchronous
  • Direction: up
  • Temperature Range: -40°C to 125°C
  • Mounting Type: SMD (SMT)
  • Package: tube
  • MSL Level: 1 (unlimited)
  • REACH Status: unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,710 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess