EN
  • EN
  • DE

74HCT393BQ,115

Part No 74HCT393BQ,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC DUAL 4BIT RIPP COUNT 14DHVQFN  /  Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-DHVQFN (2.5x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Nexperia USA Inc.
Series 74HCT
Package Tape & Reel
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 107 MHz
Trigger Type Negative Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-VFQFN Exposed Pad
Supplier Device Package 14-DHVQFN (2.5x3)
Base Product Number 74HCT393
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1727-3417-2,1727-3417-1,568-2835-6-ND,568-2835-2-ND,568-2835-1-ND,568-2835-6,74HCT393BQ115,1727-3417-6,568-2835-2,935278651115,568-2835-1
Standard Package 3,000
Win Source Part Number 1040427-74HCT393BQ,115
Ultra Librarian 3D Model Ultra Librarian 74HCT393BQ,115 CAD Model

Description

The 74HCT393BQ,115 is a binary counter IC from the 74HCT series of integrated circuits.

  • Package: Tape & Reel
  • Standard Package: 3,000
  • Elements: 2
  • Bits per Element: 4
  • Trigger Type: negative edge
  • Direction: up
  • Reset: asynchronous
  • Count Rate: 107 MHz
  • Voltage Supply: 4.5V to 5.5V
  • Package: 14-VFQFN Exposed Pad

You May Also Be Interested in

ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess