EN
  • EN
  • DE

74HCT4046AD,112

Part No 74HCT4046AD,112
Manufacturer Nexperia USA Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description NEXPERIA 74HCT4046AD - PLL FREQU
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Programmable Not Verified
Type Phase Lock Loop (PLL)
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Differential - Input No/No
Frequency - Max 21MHz
Divider/Multiplier No/No
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Case / Package 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1505344-74HCT4046AD,112
Ultra Librarian 3D Model Ultra Librarian 74HCT4046AD,112 CAD Model

Description

N

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess