EN
  • EN
  • DE

CSTCE16M0V13C1F-R0

Part No CSTCE16M0V13C1F-R0
Manufacturer Murata Electronics North America
Catalog Custom Parts (B - D)
Description CSTCE Series 16MHz Ceramic Resonator Small Cap Chip Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 16 MHz
Frequency Tolerance 0.1 %
Lead Free Lead Free
Load Capacitance 15 pF
RoHS Compliant
Win Source Part Number 1155486-CSTCE16M0V13C1F-R0
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSTCE16M0V13C1F-R0 CAD Model

Description

The CSTCE16M0V13C1F-R0 is a ceramic resonator from Murata Electronics North America. This type of resonator serves as a crucial component for generating stable clock signals in a wide array of electronic devices. It's a passive device, meaning it doesn't require external power to function as a frequency control element.

Applications

  • Microcontrollers
  • Microprocessors
  • Clock circuits for embedded systems
  • Remote controls
  • Audio-visual equipment
  • Automotive electronics

Features

  • Compact and lightweight design
  • Highly stable oscillation frequency
  • Excellent temperature stability
  • Low aging rate
  • Surface mount device (SMD) package
  • RoHS compliant

Benefits

  • Provides a reliable and accurate clock source
  • Simplifies circuit design compared to crystal oscillators
  • Reduces overall system cost
  • Suitable for high-density PCB assembly
  • Environmentally friendly due to RoHS compliance

Technical Specifications

While a specific datasheet is necessary for definitive specifications, ceramic resonators like the CSTCE16M0V13C1F-R0 generally share the following characteristics:

  • Frequency: 16.0 MHz (Nominal)
  • Frequency Tolerance: Typically ±0.5% or better
  • Operating Temperature Range: -20°C to +80°C (Typical)
  • Resonant Resistance: Low, ensuring stable oscillation
  • Load Capacitance: Important parameter for proper oscillation (Consult datasheet for specific value)
  • Package: Surface Mount Device (SMD)

The CSTCE16M0V13C1F-R0 is designed for reflow soldering and is commonly used in high-volume manufacturing. Engineers should always consult the official Murata datasheet to ensure proper component selection and circuit design. Correct load capacitance matching is critical for optimal performance. Ceramic resonators are a popular choice due to their cost-effectiveness and reliable performance in various applications.

You May Also Be Interested in

Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
TDK Corporation
Lowest to $0.1360
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
C&K Components
Need more? Email Us
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Chilisin
Lowest to $0.0019
ACX
Lowest to $0.1640

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess