The C2012C0G1H333JT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is part of the C2012 series, indicating a 2.0 x 1.25 mm (0805 inch) case size. This capacitor utilizes a C0G dielectric material, known for its excellent temperature stability, high Q-factor, and low dissipation factor, making it suitable for applications requiring precision and reliability.
Applications
- High-frequency circuits
- Bypass and decoupling in digital circuits
- Resonant circuits
- Filtering applications
- Timing circuits
Features
- Compact 0805 case size (2.0 x 1.25 mm)
- C0G dielectric material for excellent temperature stability
- Capacitance value of 33 nF
- Voltage rating of 50 V
- High Q-factor and low dissipation factor
- RoHS compliant
Benefits
- Stable performance over a wide temperature range
- Minimal capacitance drift with temperature variations
- Low losses in high-frequency applications
- Suitable for precision circuits requiring stable capacitance
- Space-saving design due to its small size
Technical Specifications
The C2012C0G1H333JT000N has a capacitance of 33 nF with a tolerance of ±5%. Its voltage rating is 50V. The operating temperature range is typically -55°C to +125°C. The C0G dielectric ensures a minimal change in capacitance over this temperature range, typically within ±30 ppm/°C. The capacitor is constructed with highly reliable ceramic materials and electrodes, ensuring long-term stability and performance.
This MLCC is ideal for applications where stable capacitance and low losses are critical. Its compact size and excellent electrical characteristics make it a versatile component in various electronic circuits. The part is lead-free and RoHS compliant.