EN
  • EN
  • DE

74HCT4060D,653

Part No 74HCT4060D,653
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC 14STAGE BINARY RIPPLE 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 88MHz
Trigger Type Negative Edge
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1008794-74HCT4060D,653
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HCT4060D,653 CAD Model

Description

The 74HCT4060D,653 by Nexperia USA Inc. is a binary counter integrated circuit that comes in a 16-SO package.

  • Number of Elements: One
  • Bits per Element: 14
  • Trigger Type: Negative Edge
  • Direction: Up
  • Reset: Asynchronous
  • Operating Temperature Range: -40°C to 125°C
  • Count Rate: 88MHz
  • Supply Status: Sufficient
  • Popularity: Medium

You May Also Be Interested in

Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $6.6183

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,940 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess