EN
  • EN
  • DE

74HCT9046APW,118

Part No 74HCT9046APW,118
Manufacturer Nexperia USA Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL W/BAND GAP VCO 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74HCT
Packaging Reel package
Part Status Obsolete(EOL)
Type Phase Lock Loop (PLL)
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 19MHz
Divider/Multiplier No/No
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 765541-74HCT9046APW,118
Popularity Medium
Supply and Demand Status Balance
Family Name 74HCT9046
Introduction Date March 01, 1994
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 74HCT9046APW,118 CAD Model

Description

The 74HCT9046APW,118 is a phase lock loop (PLL) manufactured by Nexperia USA Inc.

  • Frequency Range: Up to 19MHz
  • Supply Voltage: 4.5V to 5.5V
  • Circuits: 1
  • Package: 16-TSSOP
  • Mounting: SMD
  • Status: Obsolete

You May Also Be Interested in

Analog Devices Inc.
ADF4030 (AION) SYSREF ALIGNER FO
Need more? Email Us
AMI SEMICONDUCTOR
IC CLOCK GENERATOR 8SOIC
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Analog Devices Inc.
WIDEBAND FRAC SYNTHESIZER WITH M
Lowest to $144.0000
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Renesas Electronics America
IC CLOCK SYNTHESIZER 64VFQFPN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6568 $51.2248
27+ $3.8209 $103.1643
41+ $3.7015 $151.7615
56+ $3.5821 $200.5976
73+ $3.4627 $252.7771
97+ $3.1045 $301.1365
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess