EN
  • EN
  • DE

74LVC162244ADL,118

Part No 74LVC162244ADL,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DVR TRI-ST 16BIT 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74LVC
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA
Operating Supply Voltage 1.2 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 765641-74LVC162244ADL,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC162244ADL,118 CAD Model

Description

The 74LVC162244ADL,118 is a 16-bit buffer/line driver with 3-state outputs from Nexperia. This device is part of the LVC (Low Voltage CMOS) family, offering high-speed performance with low power consumption. The 3-state outputs allow for bus isolation and multiplexing, making it suitable for a wide range of applications. The device is supplied in a SSOP56 package.

Applications

  • Memory interface
  • Bus driving
  • Data buffering
  • Address buffering
  • Multiplexing

Features

  • 16-bit buffer/line driver
  • 3-state outputs
  • LVC logic family for high-speed and low power
  • Wide supply voltage range: 1.65 V to 3.6 V
  • Low propagation delay
  • Output enable (OE) control
  • SSOP56 package

Benefits

  • High-speed data transfer due to low propagation delay.
  • Versatile due to 3-state outputs for bus isolation.
  • Low power consumption for energy-efficient operation.
  • Flexible, it supports wide voltage range (1.65V to 3.6V).
  • High density packaging allows for compact designs.

The 74LVC162244ADL,118 provides a high-performance and low-power solution for buffering and driving signals in a variety of applications. Its 3-state outputs enable bus isolation and multiplexing, while its low propagation delay ensures fast data transfer. The wide supply voltage range makes it compatible with various logic levels. The device is available in a SSOP56 package for easy surface mount assembly.

Technical Specifications:

  • Supply Voltage: 1.65 V to 3.6 V
  • Operating Temperature: -40°C to +85°C
  • Output Type: 3-State
  • Package: SSOP56
  • Propagation Delay: Typically 2.5 ns at 3.3V
  • Quiescent Current: Typically 10 μA

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 16BIT 48SSOP
Lowest to $1.4567
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
UTC
8V~30V 8 1 2.3mA SOP-16 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2620
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2061 $50.4945
595+ $0.1691 $100.6145
920+ $0.1639 $150.7880
1,265+ $0.1586 $200.6290
1,635+ $0.1533 $250.6455
2,185+ $0.1374 $300.2190
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess