EN
  • EN
  • DE

74LVC1G175GW-Q100H

Part No 74LVC1G175GW-Q100H
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 6TSSOP / Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100, 74LVC
Package Tape & Reel
Product Status Active
Function Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 200 MHz
Max Propagation Delay @ V, Max CL 4ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Iq) 10 µA
Input Capacitance 2.5 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 6-TSSOP
Package / Case 6-TSSOP, SC-88, SOT-363
Base Product Number 74LVC1G175
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352462-74LVC1G175GW-Q100H
Ultra Librarian 3D Model Ultra Librarian 74LVC1G175GW-Q100H CAD Model

Description

The 74LVC1G175GW-Q100H is a D-Type flip flop integrated circuit (IC) from Nexperia USA Inc.

  • Series: Automotive, AEC-Q100, 74LVC
  • Package: 6-TSSOP, SC-88, SOT-363
  • Operating Temperature: -40°C to 125°C
  • Voltage Supply: 1.65V to 5.5V
  • Number of Elements: 1
  • Bits per Element: 1
  • Propagation Delay: 4ns @ 5V and 50pF load
  • Reset Function: Yes
  • Clock Frequency: 200MHz
  • Current Quiescent: 10µA
  • Output Current (High): 32mA
  • Output Current (Low): 32mA
  • Application: Flip flops for automotive applications

You May Also Be Interested in

Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2625 $51.1875
465+ $0.2154 $100.1610
720+ $0.2086 $150.1920
995+ $0.2019 $200.8905
1,285+ $0.1952 $250.8320
1,715+ $0.1750 $300.1250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess