EN
  • EN
  • DE

BAL99,215

Part No BAL99,215
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 70V 215MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 70V
Current - Average Rectified (Io) 215mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25V @ 150mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 1μA @ 70V
Capacitance @ Vr, F 1.5pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 1022000-BAL99,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAL99,215 CAD Model

Description

The Nexperia USA Inc. 1022000-BAL99,215 is a standard diode with a maximum reverse voltage of 70V and an average rectified current of 215mA.

  • Maximum Reverse Voltage: 70V
  • Average Rectified Current: 215mA
  • Forward Voltage: 1.25V @ 150mA
  • Reverse Recovery Time: 4ns
  • Reverse Leakage Current: 1μA @ 70V
  • Capacitance: 1.5pF @ 0V, 1MHz
  • Operating Temperature Range: Up to 150°C
  • Package: TO-236AB (SOT23)
  • Application: Discrete Semiconductor Products

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,860+ $0.0311 $57.8460
4,525+ $0.0256 $115.8400
7,010+ $0.0247 $173.1470
9,665+ $0.0239 $230.9935
12,440+ $0.0233 $289.8520
16,670+ $0.0208 $346.7360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess