EN
  • EN
  • DE

BAS31,215

Part No BAS31,215
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY AVALANCHE 90V SOT23  /  Diode Array 1 Pair Series Connection Avalanche 90 V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Nexperia USA Inc.
Package Tape & Reel
Diode Configuration 1 Pair Series Connection
Diode Type Avalanche
Voltage - DC Reverse (Vr) (Max) 90 V
Current - Average Rectified (Io) (per Diode) 250mA (DC)
Voltage - Forward (Vf) (Max) @ If 1 V @ 200 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 100 nA @ 90 V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number BAS31
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 1727-4801-1,568-6001-6,568-6001-1-ND,568-6001-6-ND,568-6001-2-ND,1727-4801-2,568-6001-2,568-6001-1,BAS31215,933723190215,BAS31 T/R,1727-4801-6,BAS31 T/R-ND,BAS31,215-ND
Standard Package 3,000
Win Source Part Number 977118-BAS31,215
Ultra Librarian 3D Model Ultra Librarian BAS31,215 CAD Model

Description

The 977118-BAS31,215 is an avalanche diode with a voltage rating of 90 V and a forward voltage of 1 V @ 200 mA.

  • Voltage Rating: 90 V
  • Forward Voltage: 1 V @ 200 mA
  • Reverse Recovery Time: 50 ns
  • Current Rating: 250mA (DC) per diode
  • Package: TO-236-3, SC-59, SOT-23-3
  • Mounting Technology: SMD (SMT)
  • ECCN: EAR99
  • REACH Status: Unaffected

You May Also Be Interested in

Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
645+ $0.0779 $50.2455
1,375+ $0.0729 $100.2375
2,130+ $0.0705 $150.1650
3,050+ $0.0656 $200.0800
3,965+ $0.0631 $250.1915
4,955+ $0.0606 $300.2730
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117,090 pieces
MOQ: 645 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess