EN
  • EN
  • DE

BC54-10PASX

Part No BC54-10PASX
Manufacturer Nexperia USA Inc.
Catalog RF Transistors (BJT)
Description TRANS NPN 45V 1A DFN2020D-3  /  Bipolar (BJT) Transistor NPN 45 V 1 A 180MHz 420 mW Surface Mount DFN2020D-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Nexperia USA Inc.
Package Tape & Reel
Transistor Type NPN
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 63 @ 150mA, 2V
Power - Max 420 mW
Frequency - Transition 180MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case 3-UDFN Exposed Pad
Supplier Device Package DFN2020D-3
Base Product Number BC54
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names 1727-2428-1,1727-2428-2,568-12727-6-ND,568-12727-2-ND,568-12727-1-ND,568-12727-6,NEXNEXBC54-10PASX,934068125115,1727-2428-6,2156-BC54-10PASX-NEX,568-12727-2,568-12727-1
Standard Package 3,000
Win Source Part Number 1049146-BC54-10PASX
Ultra Librarian 3D Model Ultra Librarian BC54-10PASX CAD Model

Description

The Nexperia USA Inc. BC54-10PASX is a bipolar junction transistor that features a maximum power of 420mW and a voltage breakdown of 45V.

  • Transistor Type: NPN
  • Maximum Collector Current: 1A
  • Cutoff Current: 100nA
  • DC Current Gain: 63 @ 150mA and 2V
  • Transition Frequency: 180MHz
  • Package: SMD, 3-UDFN exposed pad
  • ECCN: EAR99

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess