EN
  • EN
  • DE

AN431BN-ATR

Part No AN431BN-ATR
Manufacturer Diodes Incorporated
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0520+
Reference case SOT23
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
RoHS State Request Verification
Win Source Part Number 744352-AN431BN-ATR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AN431BN-ATR CAD Model

Description

The AN431BN-ATR is a precision adjustable shunt regulator from Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This component is designed to offer a solution for voltage reference and regulation requirements across a wide range of applications.

Key Features

  • Versatility: The AN431BN-ATR is an adjustable shunt regulator, with an output voltage range that can be set to any value between Vref (approximately 2.5V) and 36V with two external resistors.
  • High Precision: This device offers excellent temperature stability and a typical output impedance of 0.2 ohms. The precision of the output voltage is ensured by the tight reference voltage tolerance.
  • Low Dynamic Output Impedance: Its low dynamic output impedance, combined with a fast turn-on response, provides excellent transient response characteristics, making it suitable for a variety of demanding applications.
  • Package Options: The AN431BN-ATR comes in a small SOT-23 package, which is ideal for space-constrained applications while providing reliable thermal performance.

Applications

The AN431BN-ATR is particularly useful in applications requiring a stable and precise voltage reference. Some common applications include:

  • Power supplies
  • Battery chargers
  • Switching power supplies
  • Motor control circuits
  • Adjustable voltage or current regulators
  • Instrumentation

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability. The AN431BN-ATR is built to meet stringent standards, ensuring consistent performance and durability. It is designed to withstand harsh environments and is compliant with RoHS directives, making it suitable for use in a variety of industrial and commercial products.

Ordering Information

Product is available in tape and reel format, designated by the -ATR suffix, facilitating automated assembly processes. For detailed ordering and pricing information, or to request samples, please contact Diodes Incorporated or an authorized distributor.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3708 $59.3280
385+ $0.3038 $116.9630
590+ $0.2945 $173.7550
810+ $0.2853 $231.0930
1,050+ $0.2760 $289.8000
1,405+ $0.2472 $347.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,470 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess