EN
  • EN
  • DE

BC56-16PA,115

Part No BC56-16PA,115
Manufacturer Nexperia USA Inc.
Catalog RF Transistors (BJT)
Description TRANS NPN 80V 1A 3HUSON  /  Bipolar (BJT) Transistor NPN 80 V 1 A 180MHz 420 mW Surface Mount 3-HUSON (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Nexperia USA Inc.
Package Tape & Reel
Transistor Type NPN
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 150mA, 2V
Power - Max 420 mW
Frequency - Transition 180MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case 3-PowerUDFN
Supplier Device Package 3-HUSON (2x2)
Base Product Number BC56
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names 568-12648-2,568-12648-1-ND,568-12648-2-ND,568-12648-6,BC56-16PA,115-ND,568-12648-6-ND,1727-2350-6,1727-2350-1,1727-2350-2,934065811115,568-12648-1
Standard Package 3,000
Win Source Part Number 1117621-BC56-16PA,115
Ultra Librarian 3D Model Ultra Librarian BC56-16PA,115 CAD Model

Description

The BC56-16PA,115 is a high-quality NPN bipolar (BJT) transistor that can be used in various applications. It has a power - max of 420 mW, a voltage - collector emitter breakdown (Max) of 80 V, and a current - collector (Ic) (Max) of 1 A. The transistor has a Vce saturation (Max) @ Ib, Ic of 500mV @ 50mA, 500mA, and a DC current gain (hFE) (Min) @ Ic, Vce of 100 @ 150mA, 2V. It can operate at a temperature range of 150°C (TJ) and has a frequency - transition of 180MHz. The BC56-16PA,115 is available in a 3-PowerUDFN case/package and is mounted using SMD (SMT) technology. The MSL level is 1 (Unlimited), and the supply and demand status are balanced. The manufacturer is Nexperia.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 150W 906MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2106 $57.4742
15+ $6.7369 $101.0535
23+ $6.5264 $150.1072
32+ $6.3158 $202.1056
41+ $6.1053 $250.3173
55+ $5.4737 $301.0535
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,010 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess