EN
  • EN
  • DE

BC807-40HVL

Part No BC807-40HVL
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description BC807-40H/SOT23/TO-236AB / Bipolar (BJT) Transistor PNP 45 V 500 mA 80MHz 320 mW Surface Mount TO-236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Transistor Type PNP
Current - Collector (Ic) (Max) 500 mA
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 250 @ 100mA, 1V
Power - Max 320 mW
Frequency - Transition 80MHz
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number BC807
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names 934660831235,1727-8602-2,1727-8602-1,1727-8602-6
Standard Package 10,000
Win Source Part Number 1048386-BC807-40HVL
Ultra Librarian 3D Model Ultra Librarian BC807-40HVL CAD Model

Description

The BC807-40HVL is a PNP bipolar transistor designed for discrete semiconductor products such as single transistors.

  • Maximum Power: 320mW
  • Voltage Collector Emitter Breakdown: 45V
  • Maximum Collector Current: 500mA
  • Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
  • Current Collector Cutoff (Max): 100nA (ICBO)
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 100mA, 1V
  • Frequency-Transition: 80MHz
  • Package: TO-236-3, SC-59, SOT-23-3
  • Temperature Range: 175°C (TJ)
  • Manufacturer: Nexperia USA Inc.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess